Ace Crane Datasheets for Hoists
Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount.
Hoists: Learn more
| Product Name | Notes |
|---|---|
| Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking | |
| Electric Chain Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking Minimum and maximum speed settings can... | |
| Electric Chain Hoists paired with Motoried Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking Minimum and maximum speed settings can be... | |
| Electric Chain Hoists paired with Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. Trolley Speed: 80/20 FPM... | |
| Electric Chain Hoists paired with Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. Lifting Speeds Available: 16 & 32/8 FPM... | |
| Electric Chain Hoists paired with Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. Lifting Speeds Available: 16, 16/4 & 32/8... | |
| Electric Chain Hoists paired with Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. Lifting Speeds Available: 8, 16/4 & 32/8... | |
| Electric Chain Hoists with Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. Lifting Speeds Available: 16/4 & 32/8 FPM | |
| Features include a secondary mechanical load brake, count hour meter, fan cooled motor and a unique chain guide that provides quiet and smooth guiding of chain 60 minute, H4 rated... | |
| Hand Geared Trolleys are designed for applications requireing close control of horizontal movement of the hoist and its load. | |
| Hoists paired with Motor Driven Trolley with Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking Minimum and maximum speed settings can be defined... | |
| Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. | |
| Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16 & | |
| Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. Lifting Speeds Available: 16, 16/4... | |
| Hook Suspended Electric Chain Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All Hoists 2 Speed Lifting... | |
| Hook Suspended Hoists are ideal in situations where the hoist will be suspended from a beam clamp or trolley with hook suspension mounting. All R&M Hoists 2 Speed Lift Speeds... | |
| Include the following features: 60 minute, H4 rated motor for the most demanding applications Pull-rotor electric brake is self-adjusting and virtually maintenance-free Completely sealed body suitable for harsh indoor or... | |
| Inverter Drive offers: 2-step multi-speed or stepless control method Flexibility in speed settings Dynamic braking Minimum and maximum speed settings can be defined to provide easy and precise load placement,... | |
| Motorized Trolleys are idal for heavier duty cycles or applications where the operator can not touch or be near the load. | |
| Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load. | |
| Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. | |
| Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet. Lifts Speeds Available: 16/4 FPM | |
| Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel... | |
| Dual Brake System equipped with Electro-Magnetic Brake and Mechanical Load Brake Overload Alert Limiter Upper and Lower Limit Switch Heavy Duty, High Torque motor with Class "B" Insulation Rigid Top... |