Harrington Hoists, Inc. Motorized Trolley Hoist NERM003

Description
Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load.
Description
Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load.

Suppliers

Company
Product
Description
Supplier Links
Motorized Trolley Hoist - NERM003 - Ace Crane
Cudahy, CA, USA
Motorized Trolley Hoist
NERM003
Motorized Trolley Hoist NERM003
Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load.

Motorized Trolleys are ideal for heavier duty cycles or applications where the operator can not touch or be near the load.

Supplier's Site

Technical Specifications

  Ace Crane
Product Category Hoists
Product Number NERM003
Product Name Motorized Trolley Hoist
Features Brake
Mounting Trolley
Load Hook Single
Type Electric
Description 460/230/208 3 Phase VAC
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hydraulic Monorail Hoist - EH 37-H - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3410.0 lbs (1546.5 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with electrogalvanized chain WLL ton 1.6 - 500500160150880 - Certex UK
Specs
Unit Weight 24.3 lbs (11.0 kg)
Load Capacity 3527 lbs (1600 kg)
Line Type Chain
View Details
Lever Hoist - 653A - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Lever
View Details