Push Trolleys are an economical alternative for low duty cycle, lighter capacity applications with lifts under 20 feet.
| Ace Crane | |
|---|---|
| Product Category | Hoists |
| Product Number | NERP003 |
| Product Name | Push Trolley Hoist |
| Features | Brake |
| Mounting | Trolley |
| Load Hook | Single |
| Type | Electric |
| Description | 460/230/208 3 Phase VAC |