2140 MHz W-CDMA BPF. Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA infrastructure Applications. Weight: 0.6 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Richardson RFPD | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | CER0110A |
Product Name | Band Pass Filter |
Filter Type | Bandpass |
Filter Design | Ceramic Filter |
Fc | 2140 MHz |
Bandwidth | 60000 kHz |