The QPQ3500 is an exceptionally high performance BAW Filter for sub-Band 42. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and Small Cells.
The QPQ3500 is part of Qorvo's extensive portfolio of RF BAW and SAW filters.
| Qorvo | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | QPQ3500 |
| Product Name | Band 42, 200 MHz Bandpass Filter |
| Filter Technology | Passive Filter |
| Filter Type | Bandpass |
| Filter Design | BAW |
| Fc | 3400 to 3600 MHz |