Surface mount ceramic bandpass filter supports a universal footprint across all TDD frequency bands enabling the use of a common system PCB. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other bandpass filter technologies.
Richardson RFPD | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | USB362A |
Product Name | Band Pass Filter |
Filter Type | Bandpass |
Filter Design | Ceramic Filter |
Fc | 3625 MHz |
Bandwidth | 150000 kHz |
Ripple | 1 dB |