Manufacturer: AVX Corporation
Win Source Part Number: 1056072-LP0805A1842A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 1.843GHz Center
Insertion Loss: 0.3dB
Filter Type: Low Pass
Height (Max): 0.044" (1.12mm)
Bandwidth: 75MHz
Categories: Filters
Status: Active
Dimension: 0.080" L x 0.061" W (2.03mm x 1.55mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
1.843GHz Center Frequency Low Pass RF Filter (Radio Frequency) 75MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Electronics | DigiKey | Richardson RFPD | |
---|---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | LP0805A1842AWTR | LP0805A1842AWTR-ND | LP0805A1842AWTR |
Product Name | RF Filters - LP0805A1842AWTR | RF Filters | Low Pass Filter |
Filter Technology | Passive Filter | ||
Filter Type | Low Pass | Low Pass | |
Fc | 1843 MHz | ||
Bandwidth | 75000 kHz | 1.81E6 to 1.88E6 kHz |