L-com, Inc. 900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF900

Description
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications Rugged Aluminum Construction Ultra Low Insertion Loss (0.5 dB nominal) Application ISM/GSM RF RFID SCADA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band - BPF900 - L-com, Inc.
North Andover, MA, United States
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band
BPF900
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF900
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications Rugged Aluminum Construction Ultra Low Insertion Loss (0.5 dB nominal) Application ISM/GSM RF RFID SCADA

The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use.

Features

  • Industrial Grade
  • Ultra-High Quality Microwave Cavity Filter
  • Ideal for 902-928 MHz ISM band applications
  • Rugged Aluminum Construction
  • Ultra Low Insertion Loss (0.5 dB nominal)

Application

  • ISM/GSM
  • RF
  • RFID
  • SCADA
Supplier's Site Datasheet
RF Filters - 5073-BPF900-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
5073-BPF900-ND
RF Filters 5073-BPF900-ND
RF FILTER BANDPASS 915MHZ MODULE

RF FILTER BANDPASS 915MHZ MODULE

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BPF900 5073-BPF900-ND
Product Name 900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band RF Filters
Filter Type Bandpass Bandpass
Fc 900 MHz 915 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

DLI Brand Bandpass Filters - B032ND5S - Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Ceramic Filter
View Details
2 suppliers
MFBC-00007PSM, Passive GaAs MMIC 30.10 - 39.30 GHz Bandpass Filter - MFBC-00007PSM - Marki Microwave, Inc.
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30100 to 39300 MHz
View Details
Band 41, 160 MHz Sub-Band Filter - QPQ1298 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
3200 MHz Ceramic Filter - TT49777E-TR - Skyworks Solutions, Inc.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc ? to 3200 MHz
View Details
3 suppliers