2.442GHz Center Frequency High Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.65dB 0805 (2012 Metric), 6 PC Pad
2.442GHz Center Frequency High Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.65dB 0805 (2012 Metric), 6 PC Pad
2.442GHz Center Frequency High Pass RF Filter (Radio Frequency) 84MHz Bandwidth 0.65dB 0805 (2012 Metric), 6 PC Pad
DigiKey | |
---|---|
Product Category | RF Filters and Microwave Filters |
Product Number | 445-3260-6-ND |
Product Name | RF Filters |
Filter Technology | Passive Filter |
Filter Type | High Pass |
Fc | 2442 MHz |