Qorvo 2535 MHz RF BAW Filter - Band 7 Uplink TQQ7307

Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's TQQ7307 is an exceptionally high performance Uplink BAW filter for LTE Band 7. This filter is housed in a compact 3x3 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for Uplink RF filtering needs.
Request a Quote Datasheet
Description
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's TQQ7307 is an exceptionally high performance Uplink BAW filter for LTE Band 7. This filter is housed in a compact 3x3 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for Uplink RF filtering needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2535 MHz RF BAW Filter - Band 7 Uplink - TQQ7307 - Qorvo
Greensboro, NC, United States
2535 MHz RF BAW Filter - Band 7 Uplink
TQQ7307
2535 MHz RF BAW Filter - Band 7 Uplink TQQ7307
Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage. Qorvo's TQQ7307 is an exceptionally high performance Uplink BAW filter for LTE Band 7. This filter is housed in a compact 3x3 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for Uplink RF filtering needs.

Qorvo's advanced LowDrift™ filters provide industry-leading, ultra-stable temperature performance and an enhanced user experience by enabling the highest level of LTE coexistence wireless network coverage.

Qorvo's TQQ7307 is an exceptionally high performance Uplink BAW filter for LTE Band 7. This filter is housed in a compact 3x3 mm package for base station applications.

Low insertion loss, coupled with high attenuation makes this filter an ideal choice for Uplink RF filtering needs.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number TQQ7307
Product Name 2535 MHz RF BAW Filter - Band 7 Uplink
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design LowDrift™ BAW
Fc 2535 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
Iridium Band Pass SAW Filter - QPQ1065 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
1030 MHz RF BAW Filter - SSR / IFF - 880367 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2 suppliers
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details