Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1.89GHz Center Frequency Low Pass RF Filter (Radio Frequency) 20MHz Bandwidth 0.3dB 0805 (2012 Metric), 4 PC Pad
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
Product Number | LP0805A1890AWTR | LP0805A1890AWTR-ND |
Product Name | Low Pass Filter | RF Filters |
Filter Type | Low Pass | Low Pass |
Bandwidth | 1.88E6 to 1.90E6 kHz | 20000 kHz |
Insertion Loss | 0.4000 dB | 0.3000 dB |
VSWR | 1.7 :1 |