Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Datasheets for Hydraulic Hose
Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools.
Hydraulic Hose: Learn more
| Product Name | Notes |
|---|---|
| ▼material:EPDM/NBR/F KM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. | |
| ▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants... | |
| ▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... | |
| Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e... | |
| Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling... | |
| Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by... |