Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
| Product Name | Notes |
|---|---|
| ▼material:EPDM/NBR/F KM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality. | |
| ▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants... | |
| ▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure... | |
| Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e... | |
| Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling... | |
| Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by... |