Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Air Inlet/Outlet Hose customized

Description
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
Description
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

Suppliers

Company
Product
Description
Supplier Links
Air Inlet/Outlet Hose customized
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

Supplier's Site
FKM/VMQ Fuel Hose customized
Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Supplier's Site
NBR Molding Turbo Hose customized
▼material:EPDM/NBR/F KM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.

▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.

Supplier's Site
Custom Formed Hose customized
Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Supplier's Site
Heater Hose customized
Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Supplier's Site
Inner Food Grade Cleannes customized
Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Supplier's Site
EPDM/FKM/Silicon Molding Hose customized
▼material:EPDM/NBR/F KM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.

▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.

Supplier's Site
Inner FVMQ Hose Assembly customized
Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Supplier's Site
Steel Wire Reinforced Air Hose customized
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

Supplier's Site
Hydragon fuel cell hose customized
Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Supplier's Site
Car Lamp Cleaning Tube customized
▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:O zone resistance, low temperature flexibility and brake fluid compatibility, flexible use

▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use

Supplier's Site
Filler Neck Hose customized
Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Supplier's Site
Air Intake Hose customized
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

Supplier's Site
Charge Air Cooler Hose customized
▼Working temperature range:-40℃-250℃▼medi um:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

▼Working temperature range:-40℃-250℃▼medium:Engine exhaust gas▼ Material and structure options: 1. Inner FKM/FVMQ + PET/Nomex/Aramid+VMQ 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3.Stainless steel will be inserted at middle of fabric for higher pressure request 3. Stainless steel metal pipes assembled▼ Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst

Supplier's Site
EGR Pipe customized
▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:O zone resistance, low temperature flexibility and brake fluid compatibility, flexible use

▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use

Supplier's Site
Cooling Hose customized
Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Supplier's Site
Air Conditioner Hose customized
▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:O zone resistance, low temperature flexibility and brake fluid compatibility, flexible use

▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use

Supplier's Site
NBR/AEM Fuel Hose customized
Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Supplier's Site
Fuel Nozzle Hose customized
Working temperature range:-40℃~+125℃▼med ium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR /CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provid e power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel supply, influence mileage and control emissions▼Product features: Oil resistance, pressure resistance, temperature resistance, aging resistance

Supplier's Site
Air Line Assembly customized
▼Working temperature range:-30℃~+100℃▼med ium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:O zone resistance, low temperature flexibility and brake fluid compatibility, flexible use

▼Working temperature range:-30℃~+100℃▼medium:freezing medium▼standard:SAE J1401 GB16897-2010▼ Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼ Used to transport refrigerants and hot and cold gases. It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use

Supplier's Site
Branch Hose customized
Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Working temperature range: -40℃~+85℃▼Medium:Hot air or refrigerant (ethylene glycol and water 50% each) hydrogen ▼Material and structure options: 1. VMQ + PET/Nomex/Aramid+VMQ Inner VMQ is food grade silicone, vulcanized by platinum catalyst.▼Use: Hydrogen energy Hydrogen transfer, fuel cycle and thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation

Supplier's Site
Rubber hose customized
Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Supplier's Site
Radiator Hose customized
Working temperature range:-50℃~+120℃/250 ℃▼medium:Water,Antif reeze solution▼standard:HG /T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPD M 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:divert ing coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system components, path distribution and direction control, and withstand pressure in cooling systems. Through these functions, automotive cooling tubes can effectively cool the engine and maintain its normal operating temperature, thereby improving the efficiency and life of the engine.▼Product features: Aging resistance, heat resistance, chemical corrosion resistance, good elasticity, insulation

Supplier's Site

Technical Specifications

  Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd. Winborn Rubber & Plastic Technology (Shuyang) Co., Ltd.
Product Category Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose Industrial Hose
Product Number customized customized customized customized customized customized customized customized customized customized
Product Name Air Inlet/Outlet Hose FKM/VMQ Fuel Hose NBR Molding Turbo Hose Custom Formed Hose Inner Food Grade Cleannes EPDM/FKM/Silicon Molding Hose Inner FVMQ Hose Assembly Hydragon fuel cell hose Car Lamp Cleaning Tube Fuel Nozzle Hose
Product Form Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature) Hose; Assembly (optional feature)
Minimum Bend Radius 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm) 0 to 6 inch (5 to 150 mm)
Working Pressure 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O) 29 to 249 psi (20.41 to 176 m H2O)
Burst Pressure 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O) 87 to 725 psi (61.24 to 510 m H2O)
Maximum Vacuum 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs)) 26.97 to 19.59 in Hg vac (0.1000 to 0.3499 bar (abs))
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Extension Hoses VL SOU 100.572.305 - 5611100572305 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
AUTOLOCK 1/2 in. ID 550 ft Approximate Reel Length Black Braided Push-On Hose AL Series - AL-08BK - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.750 inch (19.05 mm)
View Details
Air Hoses - 1263103 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
Hose, Lift Bag 16' 150 Psi Black W/Shutoff & Relief Valve - 162-2038-50161 - Petersen Products Co.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details