Fairview Microwave Inc. 2.92mm PIN Diode Switch SPDT From 70 MHz to 40 GHz Rated at +27 dBm FMSW2013

Description
PIN diode RF switch part number FMSW2013 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.5 Watt. PIN diode single pole double throw RF switch FMSW2013 from Fairview Microwave is rated for an insertion loss maximum of 5.5 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm PIN Diode Switch SPDT From 70 MHz to 40 GHz Rated at +27 dBm - FMSW2013 - Fairview Microwave Inc.
Lewisville, TX, United States
2.92mm PIN Diode Switch SPDT From 70 MHz to 40 GHz Rated at +27 dBm
FMSW2013
2.92mm PIN Diode Switch SPDT From 70 MHz to 40 GHz Rated at +27 dBm FMSW2013
PIN diode RF switch part number FMSW2013 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.5 Watt. PIN diode single pole double throw RF switch FMSW2013 from Fairview Microwave is rated for an insertion loss maximum of 5.5 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above. Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

PIN diode RF switch part number FMSW2013 from Fairview Microwave is one of a huge selection of coaxial switch products supplied for radio, antenna and other types of RF components for typical use, production, laboratory test and measurement, defense / military, etc. which are specifically ready for quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with 2.92mm ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 40 GHz and a maximum power of 0.5 Watt.

PIN diode single pole double throw RF switch FMSW2013 from Fairview Microwave is rated for an insertion loss maximum of 5.5 dB and a minimum isolation of 30 dB. Additional SPDT PIN diode RF switch specs for this can be found on its radio frequency SPDT PIN diode switch PDF specifications datasheet above.

Fairview Microwave is where to buy a RF PIN diode switch for quick shipment worldwide because this is just one of more than a million RF parts we have available. We also stock a wide selection of other coaxial radio frequency PIN diode single pole double throw switch products that will ship the same day. RF / microwave and millimeter wave switches for radio, antenna, other types of RF component connections in typical use, production, test and measurement labs, military / defense, etc. are in stock and ship same day from our warehouse.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Switches
Product Number FMSW2013
Product Name 2.92mm PIN Diode Switch SPDT From 70 MHz to 40 GHz Rated at +27 dBm
Connector 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

SP4T RFFE GSM High Power Switch - QPC8020Q - Qorvo
Specs
Package Type 9 Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.2200 dB
View Details
RF - Antenna tuners - BGSA12GN10 - BGSA12GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw; SPDT
View Details
0.1 to 3.8 GHz SP4T Antenna Switch - SKYA21029 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Frequency Range 100 to 3800 MHz
Insertion Loss 0.4000 to 0.6000 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details