Spinner Atlanta Switch 60 95 07

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
60 95 07
Switch 60 95 07

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 60 95 07
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

MW Isolators & Circulators: Coaxial, Drop-In, Microstrip, Surface Mount -  - Smiths Interconnect
Specs
Component Type Isolator; Circulator
View Details
12 to 18GHz Fullband WR62 Waveguide Isolator - UIYWI3898A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 12.00 to 18.00 GHz
VSWR 1.3 :1
View Details
DRG Horn Antenna - Model SAS-572 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 18.00 to 26.50 GHz
View Details
PD20-1500WG, WR-15 Waveguide Power Divider - PD20-1500WG - Marki Microwave, Inc.
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details