Maury Microwave Corporation 7mm Tuner MT982EU

Suppliers

Company
Product
Description
Supplier Links
7mm Tuner - MT982EU - Maury Microwave Corporation
Ontario, CA, USA
7mm Tuner
MT982EU
7mm Tuner MT982EU
7mm AUTOMATED TUNERS 0.8 To 18 GHz Features • Optimized for GSM, WCDMA, WiFi, WiMax, X-Band, Ku-Band, and CW/Pulsed Microwave Applications • High matching Range for GaN, InP, InGaP, GaAs, LDMOS, Si, and CMOS Device Characterization • Simultaneous High Matching and Low Vibration for On-Wafer Applications • USB Interface for Simple, Fast, and Reliable Control • DLL Environment for Automated Applications • Industry's Highest Accuracy Means Your Designs Work Right the First Time • Industry's Best Calibration Frees Your Time for Design

7mm AUTOMATED TUNERS
0.8 To 18 GHz

Features
• Optimized for GSM, WCDMA, WiFi, WiMax, X-Band, Ku-Band, and CW/Pulsed Microwave Applications
• High matching Range for GaN, InP, InGaP, GaAs, LDMOS, Si, and CMOS Device Characterization
• Simultaneous High Matching and Low Vibration for On-Wafer Applications
• USB Interface for Simple, Fast, and Reliable Control
• DLL Environment for Automated Applications
• Industry's Highest Accuracy Means Your Designs Work Right the First Time
• Industry's Best Calibration Frees Your Time for Design

Supplier's Site

Technical Specifications

  Maury Microwave Corporation
Product Category RF Waveguide Components
Product Number MT982EU
Product Name 7mm Tuner
Component Type Tuner
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ Ku Series: High Power Waveguide Circulators & Loads -  - Smiths Interconnect
Specs
Component Type Transition; Circulator
Material Aluminum
View Details
PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave, Inc.
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details
DRG Horn Antenna - Model SAS-570 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.17 to 3.00 GHz
View Details
WR159 (BJ58) - Waveguide to Coaxial Adapter - UIYWTCWR159A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.15 :1
View Details