MILLIMETER-WAVE AUTOMATED TUNERS
33 TO 110 GHz
Features
• Optimized for WR22 to WR10 Millimeter-Wave Noise and Power Applications
• High matching Range for GaN, InP, InGaP, GaAs, LDMOS, Si, and CMOS and BiCOMOS Device Characterization
• Simultaneous High Matching and Ultra-Low Vibration for High-Power On-Wafer Applications
• Ideal for Broad-Band Noise Parameter Extraction and Noise and large-Signal Nonlinear Model Verification
• DLL Environment for Automated Applications
Maury Microwave Corporation | |
---|---|
Product Category | RF Waveguide Components |
Product Number | MT979A |
Product Name | Millimeter Wave Tuner |
Component Type | Tuner |
Cross Section | Rectangular |
Operating Frequency | 75.00 to 110.00 GHz |