Advanced Technical Materials, Inc. 3dB Short Slot Hybrid Combiner/Divider 137-261A-Z-2-2-2-2

Suppliers

Company
Product
Description
Supplier Links
Patchogue, NY, USA
3dB Short Slot Hybrid Combiner/Divider
137-261A-Z-2-2-2-2
3dB Short Slot Hybrid Combiner/Divider 137-261A-Z-2-2-2-2
Custom hybrid styles, flanges, lengths and materials available

Custom hybrid styles, flanges, lengths and materials available

Supplier's Site

Technical Specifications

  Advanced Technical Materials, Inc.
Product Category RF Waveguide Components
Product Number 137-261A-Z-2-2-2-2
Product Name 3dB Short Slot Hybrid Combiner/Divider
Component Type Combiners / Dividers
Cross Section Rectangular
Material Aluminum; Brass (optional feature)
Operating Frequency 5.40 to 6.00 GHz
EIA Waveguide Size 137
Unlock Full Specs
to access all available technical data

Similar Products

MW Waveguide to Coaxial Transitions -  - Smiths Interconnect
Specs
Component Type Transition
Operating Frequency 1.20 to 46.00 GHz
View Details
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 3.94 to 5.99 GHz
VSWR 1.15 :1
View Details
Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave, Inc.
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details