Win Source Part Number: 1341162-SI4461-C2A-G
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx Only
Package: Tray
Standard Package: 490
Frequency: 142MHz ~ 1.05GHz
Power - Output: 16dBm (Max)
Sensitivity: -129dBm
Data Rate (Max): 1Mbps
Current - Receiving: 10.9mA ~ 13.7mA
RF Family/Standard: General ISM < 1GHz
Modulation: 4GFSK, GFSK, GMSK, OOK
Serial Interfaces: SPI
GPIO: 4
Current - Transmitting: 33.5mA ~ 43mA
Voltage - Supply: 1.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Silicon Labs
Base Product Number: SI4461
RF TRANSCEIVER, 0.142-1.05GHZ, HQFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Receiving Current:13mA; RF IC Case Style:HQFN; No. of Pins:20Pins; RoHS Compliant: Yes
Win Source Electronics | Newark, An Avnet Company | |
---|---|---|
Product Category | RF Transceivers | RF Transceivers |
Product Number | 1341162-SI4461-C2A-GM | 40Y2577 |
Product Name | RF and Wireless - RF Transceiver ICs | Rf Transceiver, 0.142-1.05Ghz, Hqfn-20; Frequency Min Silicon Labs |
Package Type | 20-VFQFN Exposed Pad | |
Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
Operating Frequency | 142 to 1050 MHz | 142 to 1050 MHz |
Sensitivity | -129 dBm | |
Output Power | 16 dBm |