A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
RF Power Divider 10MHz ~ 2GHz Isolation (Min) 12dB 8-SMD
RF Power Divider 10 MHz ~ 2 GHz Isolation (Min) 12dB 8-SMD
Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
Product Number | DS-313-PIN | 1465-1006-ND | DS-313-PIN |
Product Name | N-Way Divider / Combiner | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
0º Power Divider Division: | 2-Way | ||
Package Type / Form Factor | FP-2 | 8-SMD | 8-SMD |
Frequency | 2000.00 MHz | 10.00 to 2000.00 MHz | |
Insertion Loss | 1.80 dB | 1.80 dB | 1.80 dB |