Picosecond Pulse Labs, Inc. Power Divider Model 5333

Description
Features DC to 25 GHz Excellent Return Loss Accurate Amplitude and Phase Tracking Highly Symmetric Combines or Splits Signals Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage: A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description: The Model 5333 Power Divider is an ultra-broadband resistive tee, which provides even division of an input signal at the output ports, or it can combine two signals. The device exhibits excellent insertion loss stability for frequencies from DC to >25 GHz. It offers good impedance matching across a wide range of frequencies, with Return Loss typically >15 dB from DC to 25 GHz. Resistors are accurate within ±2%, providing excellent input matching.

Suppliers

Company
Product
Description
Supplier Links
Power Divider - Model 5333 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
Power Divider
Model 5333
Power Divider Model 5333
Features DC to 25 GHz Excellent Return Loss Accurate Amplitude and Phase Tracking Highly Symmetric Combines or Splits Signals Applications Data and Telecom Systems Laboratory T&M RF and Microwave The Picosecond Advantage: A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description: The Model 5333 Power Divider is an ultra-broadband resistive tee, which provides even division of an input signal at the output ports, or it can combine two signals. The device exhibits excellent insertion loss stability for frequencies from DC to >25 GHz. It offers good impedance matching across a wide range of frequencies, with Return Loss typically >15 dB from DC to 25 GHz. Resistors are accurate within ±2%, providing excellent input matching.

Features

  • DC to 25 GHz
  • Excellent Return Loss
  • Accurate Amplitude and Phase
    Tracking
  • Highly Symmetric
  • Combines or Splits Signals
    Applications
  • Data and Telecom Systems
  • Laboratory T&M
  • RF and Microwave
    The Picosecond Advantage:
    A power divider design with excellent transient response, repeatable performance, and superior temperature stability.Description:
    The Model 5333 Power Divider is an ultra-broadband resistive tee, which provides even division of an input signal at the output ports, or it can combine two signals. The device exhibits excellent insertion loss stability for frequencies from DC to >25 GHz. It offers good impedance matching across a wide range of frequencies, with Return Loss typically >15 dB from DC to 25 GHz. Resistors are accurate within ±2%, providing excellent input matching.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number Model 5333
Product Name Power Divider
Category Passive
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Low Loss Two-Way Power Splitter/Combiner 2.2–2.8 GHz - SKY16406-381LF - Skyworks Solutions, Inc.
Specs
Category Passive
Divider / Combiner Type
0º Power Divider Division: 2-Way
View Details
3 suppliers
EVB-MPDR-0070, Evaluation Board, DC - 70 GHz MMIC 2-way Resistive Power Divider - EVB-MPDR-0070 - Marki Microwave, Inc.
Specs
Package Type / Form Factor evaluation-board
Frequency 0.00 to 70000.00 MHz
View Details
698 to 2700MHz – 2 Way Power Divider/Splitter - UIY2PD8860A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC; SMA; Type N; SMA, N, BNC
View Details
8 Channel High Voltage Driver - MM101 - Menlo Microsystems, Inc.
Specs
Package Type / Form Factor Surface Mount
View Details