Applications
These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Emhiser Research, Inc. | |
---|---|
Product Category | RF Power Dividers and RF Power Combiners |
Product Number | DC04B |
Product Name | 4-Way In-Phase Divider/Combiner |
Category | Passive |
Divider / Combiner Type | 0º |
0º Power Divider Division: | 4-Way |
Package Type / Form Factor | Connectorized |
Connectors | SMA |