A Power divider is ideally a lossless reciprocal device which can also perform vector summation of two or more signals and thus is sometimes called a power combiner or summer.
RF Power Divider 2kHz ~ 400MHz Isolation (Min) 30dB, 1.6 VSWR (Max), 3.5° Imbalance (Max) Module
RF Power Divider 2 kHz ~ 400 MHz Isolation (Min) 30dB, 1.6 VSWR (Max), 3.5° Imbalance (Max) Module
Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
Product Number | DS-309-BNC | 1465-DS-309-BNC-ND | DS-309-BNC |
Product Name | N-Way Divider / Combiner | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
0º Power Divider Division: | 8-Way | ||
Package Type / Form Factor | C-18 | Module | Module |
Frequency | 500.00 MHz | 0.00 to 400.00 MHz | |
Insertion Loss | 1.20 dB | 1.20 dB | 1.20 dB |