Spinner Atlanta Multihole Coupler with Integrated Load 96 57 02

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Multihole Coupler with Integrated Load
96 57 02
Multihole Coupler with Integrated Load 96 57 02

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number 96 57 02
Product Name Multihole Coupler with Integrated Load
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Dual Coupler Module - SKY16706-11 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
RF Coupler Type Dual coupler module consisting of two bidirectional couplers
Package Type Surface Mount
Coupling 25.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details