Cinch Connectivity Solutions RF and Wireless - Attenuators 141-3901-801

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - Attenuators
141-3901-801
RF and Wireless - Attenuators 141-3901-801
RF ATTENUATOR 1DB 50OHM SMA

RF ATTENUATOR 1DB 50OHM SMA

Supplier's Site
Attenuators - 141-3901-801 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
141-3901-801
Attenuators 141-3901-801
RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0 Hz ~ 6 GHz 50 Ohms 2W SMA In-Line Module

Supplier's Site Datasheet
Attenuators - J993-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
J993-ND
Attenuators J993-ND
RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 1dB 0Hz ~ 6GHz 50 Ohms 2W SMA In-Line Module

Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 141-3901-801 - Richardson RFPD
Geneva, IL, United States
Attenuator - Fixed Coaxial
141-3901-801
Attenuator - Fixed Coaxial 141-3901-801
SMA 6 GHz Attenuator, Plug to Jack Hex Body

SMA 6 GHz Attenuator, Plug to Jack Hex Body

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd. DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 141-3901-801 141-3901-801 J993-ND 141-3901-801
Product Name RF and Wireless - Attenuators Attenuators Attenuators Attenuator - Fixed Coaxial
Attenuator Type Variable Variable Fixed
Unlock Full Specs
to access all available technical data

Similar Products

18-40 GHz (K, Ka Band) Voltage-Variable Attenuator MMIC - CMD172 - Qorvo
Specs
Attenuator Type Variable
Frequency 18 to 40 GHz
Insertion Loss 1.6 dB
View Details
Fixed Attenuator Pads - ATN3580-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuation 10 dB
View Details
5 suppliers
Coaxial Attenuator 5W 12.4GHz SMA - UIYCA5AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details