pSemi Attenuators PE43508A-V

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE43508A-V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43508A-V
Attenuators PE43508A-V
RF Attenuators 0dB ~ 31.5dB 9 kHz ~ 55 GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9 kHz ~ 55 GHz 50 Ohms Die

Supplier's Site Datasheet
Attenuator - Digitally Controlled - PE43508A-V - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
PE43508A-V
Attenuator - Digitally Controlled PE43508A-V
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT).

The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - PE43508A - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
PE43508A
Attenuator - Digitally Controlled PE43508A
The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT). The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports. The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

The PE43508 is a 50 Ohm, HaRP technology-enhanced, 6-bit RF digital step attenuator (DSA) that supports a wide frequency range from 9k to 55 GHz. The PE43508 features glitch-safe attenuation state transitions, supports 1.8V control voltage and optional VSS_EXT bypass mode to improve spurious performance, making this device ideal for test and measurement, point-to-point communication systems, and very small aperture terminals (VSAT).

The PE43508 provides an integrated digital control interface that supports both serial addressable and parallel programming of the attenuation. The PE43508 covers a 31.5 dB attenuation range in 0.5 dB and 1 dB steps. It is capable of maintaining 0.5 dB and 1 dB monotonicity through 55 GHz. In addition, no external blocking capacitors are required if 0 VDC is present on the RF ports.

The PE43508 is manufactured on pSemi’s UltraCMOS process, a patented variation of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet
Attenuators - 1046-1177-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-2-ND
Attenuators 1046-1177-2-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Supplier's Site Datasheet
Attenuators - 1046-1177-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-6-ND
Attenuators 1046-1177-6-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Supplier's Site Datasheet
Attenuators - 1046-1177-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1177-1-ND
Attenuators 1046-1177-1-ND
RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

RF Attenuators 0dB ~ 31.5dB 9kHz ~ 55GHz 50 Ohms Die

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number PE43508A-V PE43508A-V 1046-1177-2-ND
Product Name Attenuators Attenuator - Digitally Controlled Attenuators
Attenuator Type Variable
Frequency 9.00E-6 to 55 GHz 9.00E-6 to 55 GHz
Attenuation 0.0 to 31.5 dB 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuation 4 dB
View Details
5 suppliers
Hi-Rel Components -  - Smiths Interconnect
Smiths Interconnect
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
19
Specs
Attenuator Type Variable
Frequency 0.2000 to 3 GHz
Insertion Loss 6.2 dB
View Details