Skyworks Solutions, Inc. Fixed Attenuator Pads ATN3580-04

Description
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.
Request a Quote Datasheet
Description
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Irvine, CA, United States
Fixed Attenuator Pads
ATN3580-04
Fixed Attenuator Pads ATN3580-04
The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.

The ATN3580 series of attenuator chips incorporate thin film resistors on high resistivity silicon chips to achieve precision attenuation, tight flatness and high return loss to 40 GHz. The design uses a balanced TEE resistive structure to assure broad bandwidth performance. The thin film technology offers improved power handling capability in comparison to the traditional thick film printed attenuator. All ATN3580 attenuator chips are specified for their attenuation at DC. In addition, a wafer probe sample test is performed to 40 GHz to assure meeting the flatness specification. Skyworks' measurements indicate that attenuation typically increases with increasing frequency, as shown in Figure 1.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - ATN3580-04
709549-ATN3580-04
Attenuators - ATN3580-04 709549-ATN3580-04
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 709549-ATN3580-04 Packaging: Tray Frequency Range: 100MHz ~ 40GHz Attenuation Value: 4dB Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 709549-ATN3580-04
Packaging: Tray
Frequency Range: 100MHz ~ 40GHz
Attenuation Value: 4dB
Categories: RF/IF and RFID
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now
Attenuators - 863-1017-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
863-1017-ND
Attenuators 863-1017-ND
RF Attenuators 4dB 100MHz ~ 40GHz 1W Module

RF Attenuators 4dB 100MHz ~ 40GHz 1W Module

Buy Now Datasheet
Attenuator - 852-ATN3580-04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Attenuator
852-ATN3580-04
Attenuator 852-ATN3580-04
RF ATTENUATOR 4DB MODULE Product overview: ATN3580-04 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3580-04 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 4DB MODULE Product overview: ATN3580-04 from Skyworks Solutions, Inc. is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-ATN3580-04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuator - PCB Mount - ATN3580-04 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3580-04
Attenuator - PCB Mount ATN3580-04
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet
Attenuators - ATN3580-04 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATN3580-04
Attenuators ATN3580-04
RF Attenuators 4dB 100 MHz ~ 40 GHz 1W Module

RF Attenuators 4dB 100 MHz ~ 40 GHz 1W Module

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ATN3580-04 709549-ATN3580-04 863-1017-ND 852-ATN3580-04 ATN3580-04 ATN3580-04
Product Name Fixed Attenuator Pads Attenuators - ATN3580-04 Attenuators Attenuator Attenuator - PCB Mount Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5328C-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 8.00E-6 to 0.3460 GHz
Package Type QFN36
View Details
Jitter Attenuators - SI5342D-D08025-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Fixed Attenuator Pads - ATN3580-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
6 suppliers