MACOM Attenuators MAAD-008790-000100

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - MAAD-008790-000100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 32-PowerVFQFN

Supplier's Site Datasheet
Attenuator - Digitally Controlled - MAAD-008790-000 - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
MAAD-008790-000
Attenuator - Digitally Controlled MAAD-008790-000
M/A-COM's MAAD-008790-000100 is a GaAs pHEMT 5-bit digital attenuator with integral TTL driver. This attenuator was designed to minimize phase variation over attenuation. Step size is 1.0 dB providing a 31.0 dB total attenuation range. This device is in an PQFN plastic surface mount package. MAAD-008790-000100 is ideally suited for use where accuracy, constant phase over attenuation, very low power consumption and low costs are required.

M/A-COM's MAAD-008790-000100 is a GaAs pHEMT 5-bit digital attenuator with integral TTL driver. This attenuator was designed to minimize phase variation over attenuation. Step size is 1.0 dB providing a 31.0 dB total attenuation range. This device is in an PQFN plastic surface mount package. MAAD-008790-000100 is ideally suited for use where accuracy, constant phase over attenuation, very low power consumption and low costs are required.

Supplier's Site Datasheet
Attenuators - 1465-MAAD-008790-000100-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 1dB ~ 31dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

RF Attenuators 1dB ~ 31dB 0Hz ~ 4GHz 50 Ohms 32-PowerVFQFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Richardson RFPD DigiKey
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-008790-000100 MAAD-008790-000 1465-MAAD-008790-000100-ND
Product Name Attenuators Attenuator - Digitally Controlled Attenuators
Attenuator Type Variable
Frequency 0.0 to 4 GHz 0.0 to 4 GHz
Attenuation 1 to 31 dB 1 to 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067-3HV, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067-3HV - Marki Microwave, Inc.
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
4 suppliers