pSemi Attenuator - Digitally Controlled PE43205B-Z

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - PE43205B-Z - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
PE43205B-Z
Attenuator - Digitally Controlled PE43205B-Z
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuator - Digitally Controlled - PE43205B - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
PE43205B
Attenuator - Digitally Controlled PE43205B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 1046-1114-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-6-ND
Attenuators 1046-1114-6-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Supplier's Site Datasheet
Attenuators - 1046-1114-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-2-ND
Attenuators 1046-1114-2-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Supplier's Site Datasheet
Attenuators - 1046-1114-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1046-1114-1-ND
Attenuators 1046-1114-1-ND
RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 8dB 35MHz ~ 6GHz 50 Ohms 12-WFQFN Exposed Pad

Supplier's Site Datasheet
Attenuators - PE43205B-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE43205B-Z
Attenuators PE43205B-Z
RF Attenuators 0dB ~ 18dB 35 MHz ~ 6 GHz 50 Ohms 12-WFQFN Exposed Pad

RF Attenuators 0dB ~ 18dB 35 MHz ~ 6 GHz 50 Ohms 12-WFQFN Exposed Pad

Supplier's Site Datasheet
Yishun, Singapore
Attenuators - PE43205B-Z
850182-PE43205B-Z
Attenuators - PE43205B-Z 850182-PE43205B-Z
Manufacturer: pSemi Win Source Part Number: 850182-PE43205B-Z Series: UltraCMOS® Features: RF Attenuators 35 MHz ~ 6 GHz 50 Ohms Package: Reel - TR Family Name: PE43205 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8542.39.0001 Other Part Number: PE43205MLAA-Z, 1046-1114-1, 1046-1114-2, 1046-1114-6

Manufacturer: pSemi
Win Source Part Number: 850182-PE43205B-Z
Series: UltraCMOS®
Features: RF Attenuators 35 MHz ~ 6 GHz 50 Ohms
Package: Reel - TR
Family Name: PE43205
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8542.39.0001
Other Part Number: PE43205MLAA-Z, 1046-1114-1, 1046-1114-2, 1046-1114-6

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Win Source Electronics
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number PE43205B-Z 1046-1114-6-ND PE43205B-Z 850182-PE43205B-Z
Product Name Attenuator - Digitally Controlled Attenuators Attenuators Attenuators - PE43205B-Z
Number of Bits 2
Frequency 0.0350 to 6 GHz 0.0350 to 6 GHz
Insertion Loss 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

High IIP3 10 MHz to 1.5 GHz Voltage-Controlled Variable Attenuator - SKY12239-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0100 to 1.5 GHz
Insertion Loss 3 dB
View Details
4 suppliers
SpaceNXT™ HC Series: Temperature variable attenuators -  - Smiths Interconnect
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Single Rotary Attenuator, 50 Ohm - 50R-310 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.7 GHz
Insertion Loss 0.5000 to 0.2300 dB
View Details