BNC 50Ω Attenuators (m-f) 1GHz / 0.5W
Interface Type = BNC Plug to BNC Socket
Attenuation = 6dB
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 1GHz
Connector Type = BNC
Gender A = Plug
Gender B = Socket
RS Components, Ltd. | |
---|---|
Product Category | RF Attenuators |
Product Number | 1952996 |
Frequency | 1 GHz |