Narda-MITEQ Attenuators 4772-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 1949-1063-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1949-1063-ND
Attenuators 1949-1063-ND
RF Attenuators 6dB 0Hz ~ 6GHz 2W SMA In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 2W SMA In-Line Module

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 1949-1063-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Rotary Attenuator, 75 Ohm - 75R-006 - JFW Industries, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 0.5000 GHz
Insertion Loss 0.7000 dB
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave, Inc.
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 80W - UIYCA80AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
 - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Attenuation 10 dB
Connectors BNC
View Details