Analog Devices, Inc. IC ATTENUATOR DC-6GHZ 16SMD HMC468ALP3ETR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC ATTENUATOR DC-6GHZ 16SMD - 84-HMC468ALP3ETR - Utmel Electronic Limited
Hong Kong, China
IC ATTENUATOR DC-6GHZ 16SMD
84-HMC468ALP3ETR
IC ATTENUATOR DC-6GHZ 16SMD 84-HMC468ALP3ETR
IC ATTENUATOR DC-6GHZ 16SMD

IC ATTENUATOR DC-6GHZ 16SMD

Supplier's Site
Attenuators - HMC468ALP3ETR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HMC468ALP3ETR
Attenuators HMC468ALP3ETR
RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

RF Attenuators 7dB 0 Hz ~ 6 GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

Supplier's Site Datasheet
Attenuator - Digitally Controlled - HMC468ALP3ETR - Richardson RFPD
Geneva, IL, United States
Attenuator - Digitally Controlled
HMC468ALP3ETR
Attenuator - Digitally Controlled HMC468ALP3ETR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Yishun, Singapore
Attenuators - HMC468ALP3ETR
873763-HMC468ALP3ETR
Attenuators - HMC468ALP3ETR 873763-HMC468ALP3ETR
Manufacturer: Analog Devices Inc. Win Source Part Number: 873763-HMC468ALP3ETR Features: RF Attenuators 7dB 657mW 16-VFQFN Exposed Pad Package: Reel - TR Package: 16-VFQFN Exposed Pad Family Name: HMC468 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1127-1853-6, 1127-1853-2, 1127-1853-1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 873763-HMC468ALP3ETR
Features: RF Attenuators 7dB 657mW 16-VFQFN Exposed Pad
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Family Name: HMC468
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1127-1853-6, 1127-1853-2, 1127-1853-1

Supplier's Site Datasheet
Attenuators - 1127-1853-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1127-1853-2-ND
Attenuators 1127-1853-2-ND
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

Supplier's Site Datasheet
Attenuators - 1127-1853-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1127-1853-1-ND
Attenuators 1127-1853-1-ND
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

Supplier's Site Datasheet
Attenuators - 1127-1853-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
1127-1853-6-ND
Attenuators 1127-1853-6-ND
RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

RF Attenuators 7dB 0Hz ~ 6GHz 50 Ohms 657mW 16-VFQFN Exposed Pad

Supplier's Site Datasheet
Rf Attenuators Digital. Rohs Compliant Analog Devices - 50AK1725 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuators Digital. Rohs Compliant Analog Devices
50AK1725
Rf Attenuators Digital. Rohs Compliant Analog Devices 50AK1725
RF ATTENUATORS - DIGITAL. ROHS COMPLIANT: YES

RF ATTENUATORS - DIGITAL. ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Quarktwin Technology Ltd. Richardson RFPD Win Source Electronics DigiKey Newark, An Avnet Company
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 84-HMC468ALP3ETR HMC468ALP3ETR HMC468ALP3ETR 873763-HMC468ALP3ETR 1127-1853-2-ND 50AK1725
Product Name IC ATTENUATOR DC-6GHZ 16SMD Attenuators Attenuator - Digitally Controlled Attenuators - HMC468ALP3ETR Attenuators Rf Attenuators Digital. Rohs Compliant Analog Devices
Number of Bits 3 3
Frequency 0.0 to 6 GHz 0.0 to 6 GHz 0.0 to 6 GHz
Package Type 16-VFQFN Exposed Pad 16-VFQFN Exposed Pad Surface Mount; Surface Mount 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuator Pads - ATN3590-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
4 suppliers
75 Ohm, I2C, 25 state Inverse Cable Equalizer (CATV Cable Simulator) - QPC7330 - Qorvo
Specs
Frequency 0.1080 to 1.8 GHz
Insertion Loss 0.5000 dB
Attenuation 2 to 25 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave, Inc.
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details