Skyworks Solutions, Inc. 2.4 GHz, 256 QAM WLAN/Bluetooth® Front-End Module SKY85300-21

Description
The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a Bluetooth port. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package. Features Integrated high-performance 2.4 GHz PA, harmonic filter, LNA with bypass, and T/R switch Fully matched input and output LNA with integrated bypass mode High performance SP3T switch to support Bluetooth/WiFi functions Integrated positive slope power detector Transmit gain: 26 dB Receive gain: 12 dB Output power: +22 dBm, MCS7, 5 V Output power: +21 dBm, MCS9, 5 V Small QFN (16-pin, 3 x 3 mm) package (MSL1, 260 °C per JEDEC J-STD-020)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz, 256 QAM WLAN/Bluetooth® Front-End Module - SKY85300-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz, 256 QAM WLAN/Bluetooth® Front-End Module
SKY85300-21
2.4 GHz, 256 QAM WLAN/Bluetooth® Front-End Module SKY85300-21
The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a Bluetooth port. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch. The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications). The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control. The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package. Features Integrated high-performance 2.4 GHz PA, harmonic filter, LNA with bypass, and T/R switch Fully matched input and output LNA with integrated bypass mode High performance SP3T switch to support Bluetooth/WiFi functions Integrated positive slope power detector Transmit gain: 26 dB Receive gain: 12 dB Output power: +22 dBm, MCS7, 5 V Output power: +21 dBm, MCS9, 5 V Small QFN (16-pin, 3 x 3 mm) package (MSL1, 260 °C per JEDEC J-STD-020)

The SKY85300-21 is a complete 802.11b/g/n 256 QAM WLAN RF front-end module (FEM) with a Bluetooth port. The device provides all the functionality of a fully matched power amplifier (PA), power detector, harmonic filter, low-noise amplifier (LNA), and single-pole, triple-throw (SP3T) switch.
The SKY85300-21 provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antenna, and from the antenna to the input of the transceiver. The LNA increases the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters (often included for mobile applications).
The SKY85300-21 also includes a transmitter power detector with 20 dB of dynamic range, and a digital enable control for transmitter power ramp on/off control.
The device is provided in an ultracompact, 16-pin 3 x 3 mm Quad Flat No-Lead (QFN) package.

Features

    • Integrated high-performance 2.4 GHz PA, harmonic filter, LNA with bypass, and T/R switch
    • Fully matched input and output
    • LNA with integrated bypass mode
    • High performance SP3T switch to support Bluetooth/WiFi functions
    • Integrated positive slope power detector
    • Transmit gain: 26 dB
    • Receive gain: 12 dB
    • Output power: +22 dBm, MCS7, 5 V
    • Output power: +21 dBm, MCS9, 5 V
    • Small QFN (16-pin, 3 x 3 mm) package (MSL1, 260 °C per JEDEC J-STD-020)
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85300-21
Product Name 2.4 GHz, 256 QAM WLAN/Bluetooth® Front-End Module
Frequency Range 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1.5 to 3.8 GHz Two-Stage, High-Gain Low-Noise Amplifier - SKY67180-306LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1500 to 3800 MHz
Minimum Gain 31 dB
View Details
5 suppliers
5 GHz WLAN Front-End Module - SKY85738-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
MB/HB/UHB MIMO Diversity Receive Module - SKY13727-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
View Details