Skyworks Solutions, Inc. SkyHi™ Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE / Penta-Band (I, II, III/IV, V, VIII) WCDMA / CDMA / HSDPA / HSUPA / HSPA+ / LTE SKY77619-51

Description
The SKY77619-51 SkyHi™ Power Amplifier Module (PAM) is a hybrid, multimode multiband (MMMB) module that supports 2.5G and 3G/4G handsets and operates efficiently in GSM, EGPRS, EDGE, WCDMA, CDMA, and LTE modes. The PAM consists of: a GSM 800 / EGSM 900 PA block, a DCS1800 / PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM/EDGE: The SKY77619-51 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY77619-51 uses an enhanced architecture to support WCDMA / CDMA High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA), and LTE modulations; cover multiple bands for 3GPP, including bands I, II, III/IV, V, and VIII; and operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY77619-51 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency Features Hybrid architecture: separate GSM, WCDMA paths 50 ohm input and output impedances, integrated DC blocking on all ports Separate single-ended GSM and WCDMA inputs and outputs Integrated coupler with coupled port for 3G/4G band operation CMOS-compatible four-line logic input plus HB / LB enable VCC stages for 2.5G / 3G can attach to battery or buck DC/DC Small, low profile package: 7 mm x 5 mm x 0.9 mm, 42-pad configuration 2.5G features: EGPRS Class 12 multi-slot operation Two RF POUT control levels using digital logic interface Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode 3G features: WCDMA mode supports output power, bandwidth for bands I, II, III/IV, V, VIII through an integrated select switch Two RF POUT control levels using digital logic interface Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff 4G features: LTE supports output power in all bands
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE / Penta-Band (I, II, III/IV, V, VIII) WCDMA / CDMA / HSDPA / HSUPA / HSPA+ / LTE - SKY77619-51 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE / Penta-Band (I, II, III/IV, V, VIII) WCDMA / CDMA / HSDPA / HSUPA / HSPA+ / LTE
SKY77619-51
SkyHi™ Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE / Penta-Band (I, II, III/IV, V, VIII) WCDMA / CDMA / HSDPA / HSUPA / HSPA+ / LTE SKY77619-51
The SKY77619-51 SkyHi™ Power Amplifier Module (PAM) is a hybrid, multimode multiband (MMMB) module that supports 2.5G and 3G/4G handsets and operates efficiently in GSM, EGPRS, EDGE, WCDMA, CDMA, and LTE modes. The PAM consists of: a GSM 800 / EGSM 900 PA block, a DCS1800 / PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold. GSM/EDGE: The SKY77619-51 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY77619-51 uses an enhanced architecture to support WCDMA / CDMA High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA), and LTE modulations; cover multiple bands for 3GPP, including bands I, II, III/IV, V, and VIII; and operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces. LTE: The SKY77619-51 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency Features Hybrid architecture: separate GSM, WCDMA paths 50 ohm input and output impedances, integrated DC blocking on all ports Separate single-ended GSM and WCDMA inputs and outputs Integrated coupler with coupled port for 3G/4G band operation CMOS-compatible four-line logic input plus HB / LB enable VCC stages for 2.5G / 3G can attach to battery or buck DC/DC Small, low profile package: 7 mm x 5 mm x 0.9 mm, 42-pad configuration 2.5G features: EGPRS Class 12 multi-slot operation Two RF POUT control levels using digital logic interface Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode 3G features: WCDMA mode supports output power, bandwidth for bands I, II, III/IV, V, VIII through an integrated select switch Two RF POUT control levels using digital logic interface Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff 4G features: LTE supports output power in all bands

The SKY77619-51 SkyHi™ Power Amplifier Module (PAM) is a hybrid, multimode multiband (MMMB) module that supports 2.5G and 3G/4G handsets and operates efficiently in GSM, EGPRS, EDGE, WCDMA, CDMA, and LTE modes. The PAM consists of: a GSM 800 / EGSM 900 PA block, a DCS1800 / PCS1900 PA block, separate WCDMA blocks operating in low and high bands, a logic control block for multiple power control levels, and band enable functions in both cellular and UMTS. RF I/O ports are internally matched to 50 to minimize the number of external components. Extremely low leakage current maximizes handset standby time. The InGaP/GaAs die and passive components are mounted on a multi-layer laminate substrate and the assembly encapsulated in plastic overmold.
GSM/EDGE: The SKY77619-51 uses a new compact architecture supporting the GSM850, EGSM900, DCS1800 and PCS1900 bands. The PAM also supports 2.5G Class 12 Enhanced General Packet Radio Service (EGPRS) multi-slot operation and EDGE linear modulation.
WCDMA: The SKY77619-51 uses an enhanced architecture to support WCDMA / CDMA High-Speed Downlink Packet Access (HSDPA), High-Speed Uplink Packet Access (HSUPA), and LTE modulations; cover multiple bands for 3GPP, including bands I, II, III/IV, V, and VIII; and operate at different power modes. The module is fully controllable via four logic lines and band-enable interfaces.
LTE: The SKY77619-51 meets spectral linearity requirements of LTE modulation with QPSK/16QAM up to 20 MHz bandwidth, including various resource block allocations, with good power-added efficiency

Features

    • Hybrid architecture: separate GSM, WCDMA paths
    • 50 ohm input and output impedances, integrated DC blocking on all ports
    • Separate single-ended GSM and WCDMA inputs and outputs
    • Integrated coupler with coupled port for 3G/4G band operation
    • CMOS-compatible four-line logic input plus HB / LB enable
    • VCC stages for 2.5G / 3G can attach to battery or buck DC/DC
    • Small, low profile package: 7 mm x 5 mm x 0.9 mm, 42-pad configuration
    • 2.5G features:
      • EGPRS Class 12 multi-slot operation
      • Two RF POUT control levels using digital logic interface
      • Linear PA with bias optimization for efficiency/linearity trade-off in 8-PSK mode
    • 3G features:
      • WCDMA mode supports output power, bandwidth for bands I, II, III/IV, V, VIII through an integrated select switch
      • Two RF POUT control levels using digital logic interface
      • Linear amplifiers with bias optimization and low/high mode gain switch for best efficiency/linearity tradeoff
    • 4G features:
      • LTE supports output power in all bands
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77619-51
Product Name SkyHi™ Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE / Penta-Band (I, II, III/IV, V, VIII) WCDMA / CDMA / HSDPA / HSUPA / HSPA+ / LTE
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Band PA Module for WCDMA / HSDPA Band II (1850-1910 MHz) and Band V (824-849 MHz) - SKY77196 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Minimum Gain 27 dB
View Details
Tx-Rx FEM for Quad-Band GSM/ GPRS/ EDGE with Six Linear TRx Switch Ports and Dual-Band TD-SCDMA - SKY77590-61 - Skyworks Solutions, Inc.
Specs
Frequency Range 824 to 2025 MHz
Package Type Surface Mount
View Details
1800 to 1900 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66391-12 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1800 to 1900 MHz
Minimum Gain 36 dB
View Details
4 suppliers