Skyworks Solutions, Inc. RF & MW Driver Amplifier SKY65113-84LF

Description
Linear Power Amplifier Driver, 1 W 400-2300 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Geneva, IL, United States
RF & MW Driver Amplifier
SKY65113-84LF
RF & MW Driver Amplifier SKY65113-84LF
Linear Power Amplifier Driver, 1 W 400-2300 MHz

Linear Power Amplifier Driver, 1 W 400-2300 MHz

Supplier's Site
RF & MW Driver Amplifier - SKY65113-84LF-B - Richardson RFPD
Geneva, IL, United States
RF & MW Driver Amplifier
SKY65113-84LF-B
RF & MW Driver Amplifier SKY65113-84LF-B
Linear Power Amplifier Driver, 1 W 400-2300 MHz

Linear Power Amplifier Driver, 1 W 400-2300 MHz

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number SKY65113-84LF
Product Name RF & MW Driver Amplifier
Frequency Range 400 to 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7199SM, 11-38 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7199SM - Marki Microwave, Inc.
Specs
Frequency Range 11000 to 38000 MHz
Package Type Surface Mount; surface-mount
View Details
 - 7027923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details
50 - 4000 MHz Serial Controlled Digital Variable Gain Amplifier, 6-Bit, 0.5 dB Steps - RFDA4005 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range 50 to 4000 MHz
Output Power 20 dBm
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details