Analog Devices, Inc. RF & MW Power Amplifier HMC659LC5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC659LC5 - Richardson RFPD
Geneva, IL, United States
RF & MW Power Amplifier
HMC659LC5
RF & MW Power Amplifier HMC659LC5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - HMC659LC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
HMC659LC5
RF and Wireless - RF Amplifiers HMC659LC5
IC RF AMP GPS 0HZ-15GHZ 32CSMT

IC RF AMP GPS 0HZ-15GHZ 32CSMT

Supplier's Site
Yishun, Singapore
RF Amplifiers - HMC659LC5
1181459-HMC659LC5
RF Amplifiers - HMC659LC5 1181459-HMC659LC5
Manufacturer: Analog Devices Inc. Win Source Part Number: 1181459-HMC659LC5 Packaging: Strip Frequency: 0Hz ~ 15GHz Gain: 19dB Supply Current: 300mA Noise Figure: 2.5dB P1dB: 27.5dBm RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 32-CSMT (5x5) Manufacturer Homepage: www.hittite.com Manufacturer Package: 32-TFCQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: HMC659 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 8V

Manufacturer: Analog Devices Inc.
Win Source Part Number: 1181459-HMC659LC5
Packaging: Strip
Frequency: 0Hz ~ 15GHz
Gain: 19dB
Supply Current: 300mA
Noise Figure: 2.5dB
P1dB: 27.5dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 32-CSMT (5x5)
Manufacturer Homepage: www.hittite.com
Manufacturer Package: 32-TFCQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: HMC659
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 8V

Supplier's Site
RF Amplifiers - 505-HMC659LC5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC659LC5-ND
RF Amplifiers 505-HMC659LC5-ND
RF Amplifier IC General Purpose 0Hz ~ 15GHz 32-CSMT (5x5)

RF Amplifier IC General Purpose 0Hz ~ 15GHz 32-CSMT (5x5)

Supplier's Site Datasheet
 - 9093464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analog Devices Hittite have a series of RF amplifiers that have a range of functions. Some feature low Noise amplifiers, some RF Amplifiers are integrated with resonators, negative resistance devices, varactor diodes, and buffer amplifiers and other offer high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC driver amplifiers. Amplifier Type = Power Typical Power Gain = 19 dB Typical Output Power = 27.5dBm Typical Noise Figure = 3.5dB Number of Channels per Chip = 1 Maximum Operating Frequency = 15 GHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 32 Dimensions = 5 x 5 x 1.12mm Delivery on production packaging - Tape. This product is non-returnable.

Analog Devices Hittite have a series of RF amplifiers that have a range of functions. Some feature low Noise amplifiers, some RF Amplifiers are integrated with resonators, negative resistance devices, varactor diodes, and buffer amplifiers and other offer high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC driver amplifiers.
Amplifier Type = Power
Typical Power Gain = 19 dB
Typical Output Power = 27.5dBm
Typical Noise Figure = 3.5dB
Number of Channels per Chip = 1
Maximum Operating Frequency = 15 GHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 32
Dimensions = 5 x 5 x 1.12mm
Delivery on production packaging - Tape. This product is non-returnable.

Supplier's Site
 - 9093464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analog Devices Hittite have a series of RF amplifiers that have a range of functions. Some feature low Noise amplifiers, some RF Amplifiers are integrated with resonators, negative resistance devices, varactor diodes, and buffer amplifiers and other offer high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC driver amplifiers. Amplifier Type = Power Typical Power Gain = 19 dB Typical Output Power = 27.5dBm Typical Noise Figure = 3.5dB Number of Channels per Chip = 1 Maximum Operating Frequency = 15 GHz Mounting Type = Surface Mount Package Type = QFN Pin Count = 32 Dimensions = 5 x 5 x 1.12mm

Analog Devices Hittite have a series of RF amplifiers that have a range of functions. Some feature low Noise amplifiers, some RF Amplifiers are integrated with resonators, negative resistance devices, varactor diodes, and buffer amplifiers and other offer high efficiency GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC driver amplifiers.
Amplifier Type = Power
Typical Power Gain = 19 dB
Typical Output Power = 27.5dBm
Typical Noise Figure = 3.5dB
Number of Channels per Chip = 1
Maximum Operating Frequency = 15 GHz
Mounting Type = Surface Mount
Package Type = QFN
Pin Count = 32
Dimensions = 5 x 5 x 1.12mm

Supplier's Site
 - 1602984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distributed Power Amp DC-15 GHz QFN32 - Amplifiers & Comparators - RF Amplifiers

Distributed Power Amp DC-15 GHz QFN32 - Amplifiers & Comparators - RF Amplifiers

Supplier's Site
Frequency Min Analog Devices - 54AK6597 - Newark, An Avnet Company
Chicago, IL, United States
Frequency Min Analog Devices
54AK6597
Frequency Min Analog Devices 54AK6597
Frequency Min:0Hz; Frequency Max:15GHz; Gain:19dB; Noise Figure Typ:3.5dB; RF IC Case Style:LFCSP-EP; No. of Pins:32Pins; Supply Voltage Min:7.5V; Supply Voltage Max:8.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Frequency Min:0Hz; Frequency Max:15GHz; Gain:19dB; Noise Figure Typ:3.5dB; RF IC Case Style:LFCSP-EP; No. of Pins:32Pins; Supply Voltage Min:7.5V; Supply Voltage Max:8.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number HMC659LC5 HMC659LC5 1181459-HMC659LC5 505-HMC659LC5-ND 9093464P 54AK6597
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers RF Amplifiers - HMC659LC5 RF Amplifiers Frequency Min Analog Devices
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier Power Amplifier
Frequency Range 0.0 to 15000 MHz 0.0 to 15000 MHz 0.0 to 15000 MHz 0.0 to 15000 MHz 15000 MHz 15000 MHz
Maximum Gain 18 dB 19 dB 19 dB 19 dB 19 dB 19 dB
Output Power 27.5 dBm 27.5 dBm 27.5 dBm
Package Type Surface Mount; Surface Mount Surface Mount; 32-TFCQFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
ADM-8624PSM, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PSM - Marki Microwave, Inc.
Specs
Frequency Range 200 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
COFDM Video Power Amplifier - CRD.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
PIDSO - Propagation Ideas & Solutions GmbH
Specs
Amplifier Type Power Amplifier
Package Type Connectorized
View Details
Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications - SKYH22002 - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Package Type Surface Mount
View Details