Skyworks Solutions, Inc. Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications SKYH22002

Description
Skyworks SKYH22002 is a general-purpose broadband amplifier fabricated from the Skyworks InGaP HBT process. The device’s 50 Ω input and output impedance allow it to be easily cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKYH22002 is 0.1 to 6 GHz. Features High-reliability Space and Military grade screening Operating frequency: 0.1 to 6 GHz Internally matched, input and output Small signal gain: 20 dB typical @ 2 GHz High OIP3: +34 dBm typical OP1dB: +20 dBm typical @ 2 GHz Input and output impedance: 50 Ω nominal Single positive DC supply voltage Packaging: ceramic hermetic QFP 14-pin 7 x 7 x 0.635 mm Applications Instrumentation Radar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications - SKYH22002 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications
SKYH22002
Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications SKYH22002
Skyworks SKYH22002 is a general-purpose broadband amplifier fabricated from the Skyworks InGaP HBT process. The device’s 50 Ω input and output impedance allow it to be easily cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKYH22002 is 0.1 to 6 GHz. Features High-reliability Space and Military grade screening Operating frequency: 0.1 to 6 GHz Internally matched, input and output Small signal gain: 20 dB typical @ 2 GHz High OIP3: +34 dBm typical OP1dB: +20 dBm typical @ 2 GHz Input and output impedance: 50 Ω nominal Single positive DC supply voltage Packaging: ceramic hermetic QFP 14-pin 7 x 7 x 0.635 mm Applications Instrumentation Radar

Skyworks SKYH22002 is a general-purpose broadband amplifier fabricated from the Skyworks InGaP HBT process.
The device’s 50 Ω input and output impedance allow it to be easily cascaded without external impedance matching networks. The typical -3 dB bandwidth of the SKYH22002 is 0.1 to 6 GHz.

Features

    • High-reliability Space and Military grade screening
    • Operating frequency: 0.1 to 6 GHz
    • Internally matched, input and output
    • Small signal gain: 20 dB typical @ 2 GHz
    • High OIP3: +34 dBm typical
    • OP1dB: +20 dBm typical @ 2 GHz
    • Input and output impedance: 50 Ω nominal
    • Single positive DC supply voltage
    • Packaging: ceramic hermetic QFP 14-pin 7 x 7 x 0.635 mm

Applications

  • Instrumentation
  • Radar
Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKYH22002
Product Name Hermetically Sealed Cascadable Amplifier for High-Reliability Space and Military Applications
Frequency Range 100 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rx Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13745-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount
View Details
Power Amplifier Module for Quad-Band GSM / GPRS / EDGE - SKY77354 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Package Type Surface Mount
View Details
2000 to 2300 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier - SKY66394-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2000 to 2300 MHz
Minimum Gain 38 dB
View Details
3 suppliers