Qorvo 20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9018

Description
Qorvo's TQP3M9018 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.5 dB gain, +37 dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9018 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block - TQP3M9018 - Qorvo
Greensboro, NC, United States
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block
TQP3M9018
20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block TQP3M9018
Qorvo's TQP3M9018 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.5 dB gain, +37 dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package. The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations. The TQP3M9018 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Qorvo's TQP3M9018 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 20.5 dB gain, +37 dBm OIP3 and 1.3 dB Noise Figure while only drawing 85 mA current. The device is housed in a lead-free / green / RoHS compliant industry-standard 16-pin 3 x 3 mm QFN package.

The part features high gain across a broad range of frequencies while also providing very low noise. This allows the device to be used in both receiver and transmitter chains for high performance systems. The amplifier is internally matched using a high performance E-pHEMT process and only requires an external RF choke and blocking / bypass capacitors for operation from a single +5 V supply. The internal active bias circuit also enables stable operation over bias and temperature variations.

The TQP3M9018 covers the 0.05 to 4 GHz frequency band and is targeted for wireless infrastructure or other applications requiring high linearity and/or low noise figure.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TQP3M9018
Product Name 20 - 4000 MHz High Linearity Low Noise Amplifier Gain Block
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Mobile / Wireless Systems; Radar Systems
RoHS Compliant RoHS
Frequency Range 20 to 4000 MHz
Minimum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1805 - 2400 MHz, 0.4 Watt Linear Amplifier - QPA9801 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 2400 MHz
View Details
5 - 300 MHz, 25 dB Si Reverse Hybrid Amplifier (Low Current) - R3005250L - Qorvo
Specs
Frequency Range 5 to 300 MHz
Minimum Gain 25.3 dB
Maximum Gain 25.3 dB
View Details
1700 - 2000 MHz High IP3 Dual pHEMT Low Noise Amplifier - TQP3M6005 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
16 - 18.5 GHz, 1 Watt GaAs Power Amplifier - TGA2621-SM - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details