L-3 Communications Narda Microwave - West HP/Avantek Replacement Amplifier DMT-8033

Description

Suppliers

Company
Product
Description
Supplier Links
Folsom, CA, USA
HP/Avantek Replacement Amplifier
DMT-8033
HP/Avantek Replacement Amplifier DMT-8033

Technical Specifications

  L-3 Communications Narda Microwave - West
Product Category RF Amplifiers
Product Number DMT-8033
Product Name HP/Avantek Replacement Amplifier
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 29 dB
Maximum Gain 34 dB
Gain Flatness 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
COFDM Video Power Amplifier - CRD.002-00A - PIDSO - Propagation Ideas & Solutions GmbH
PIDSO - Propagation Ideas & Solutions GmbH
Specs
Amplifier Type Power Amplifier
Package Type Connectorized
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave, Inc.
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
E-Band Low Noise Amplifier MMIC - AWL-7186 - Anokiwave
Specs
Amplifier Type Low Noise Amplifier
Applications Point-to-Point Radio Communications
Frequency Range 71 to 86 MHz
View Details