AKM Semiconductor, Inc. RF Amplifiers AK1291

Description
RF Amplifier IC 90MHz ~ 300MHz 24-HWQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AK1291-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
AK1291-ND
RF Amplifiers AK1291-ND
RF Amplifier IC 90MHz ~ 300MHz 24-HWQFN (4x4)

RF Amplifier IC 90MHz ~ 300MHz 24-HWQFN (4x4)

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AK1291 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AK1291
RF and Wireless - RF Amplifiers AK1291
IC RF AMP 90MHZ-300MHZ 24HWQFN

IC RF AMP 90MHZ-300MHZ 24HWQFN

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AK1291-ND AK1291
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 90 to 300 MHz 90 to 300 MHz
Minimum Gain 21 dB ? to 21 dB
Maximum Gain 21 dB 21 dB
Output Power 5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Front-End Module - SKY85728-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details
40 - 1000 MHz, 25 dB GaAs Power Doubler Hybrid Amplifier - D10040250GTH - Qorvo
Specs
Amplifier Type Power Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 25 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details