IC RF AMP ISM 100MHZ-6GHZ SOT363
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
RF Amplifier IC ISM, PCS, PHS, SATCOM, WLL 100MHz ~ 6GHz SOT-363, SC70
Manufacturer: Broadcom Limited
Win Source Part Number: 023216-MGA-81563-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 100MHz to 6GHz
Gain: 12.3dB
Noise Figure: 2.7dB
P1dB: 14.8dBm (30.2mW)
RF Type: ISM, PCS, PHS, SATCOM, WLL
Family Name: MGA-81563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 31mA to 51mA
Alternative Parts (Cross-Reference): MGA-81563-G; MGA-81563; MGA-81563-BLKG;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand, Thailand
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | |
---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | MGA-81563-TR1G | 516-1586-2-ND | 023216-MGA-81563-TR1G |
Product Name | RF and Wireless - RF Amplifiers | RF Amplifiers | RF Amplifiers - MGA-81563-TR1G |
Frequency Range | 100 to 6000 MHz | 100 to 6000 MHz | 100 to 6000 MHz |
Minimum Gain | ? to 12.3 dB | 12.3 dB | 12.3 dB |
Maximum Gain | 12.3 dB | 12.3 dB | 12.3 dB |
Amplifier Type | Low Noise Amplifier; Power Amplifier; Bi-directional | ||
Applications | SATCOM; ISM, PCS, PHS, SATCOM, WLL | RF Microwave |