Skyworks Solutions, Inc. RF Amplifiers - SKY67105-306LF SKY67105-306LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 848078-SKY67105-306L F Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1393-2, 863-1393-1, 863-1393-6, SKY67105306LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY67105-306LF - 848078-SKY67105-306LF - Win Source Electronics
Yishun, Singapore
RF Amplifiers - SKY67105-306LF
848078-SKY67105-306LF
RF Amplifiers - SKY67105-306LF 848078-SKY67105-306LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 848078-SKY67105-306L F Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1393-2, 863-1393-1, 863-1393-6, SKY67105306LF

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 848078-SKY67105-306LF
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 863-1393-2, 863-1393-1, 863-1393-6, SKY67105306LF

Supplier's Site Datasheet
RF Amplifiers - 863-1393-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1393-2-ND
RF Amplifiers 863-1393-2-ND
RF Amplifier IC CDMA, GSM, WCDMA 600MHz ~ 1.1GHz 16-QFN (4x4)

RF Amplifier IC CDMA, GSM, WCDMA 600MHz ~ 1.1GHz 16-QFN (4x4)

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - SKY67105-306LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67105-306LF
RF and Wireless - RF Amplifiers SKY67105-306LF
IC AMP CDMA 600MHZ-1.1GHZ 16QFN

IC AMP CDMA 600MHZ-1.1GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 848078-SKY67105-306LF 863-1393-2-ND SKY67105-306LF
Product Name RF Amplifiers - SKY67105-306LF RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; CDMA, GSM, WCDMA
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 600 to 1100 MHz 600 to 1100 MHz
Minimum Gain 37 dB ? to 37 dB
Maximum Gain 37 dB 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz, 802.11ac Switch/Low-Noise Amplifier Front End - SKYA21041 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Package Type Surface Mount
View Details
GPS / GLONASS / COMPASS LNA - BGA729N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Package Type PG-TSNP-6
View Details
DC - 10 GHz Cascadable Broadband GaAs MMIC Amplifier - NLB-300 - Qorvo
Specs
Applications Mobile / Wireless Systems
Frequency Range ? to 10000 MHz
Minimum Gain 13.5 dB
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details