Skyworks Solutions, Inc. RF Amplifiers ACA1212P2

Description
RF Amplifier IC CATV 1.2GHz 16-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1877-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1877-6-ND
RF Amplifiers 863-1877-6-ND
RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

Supplier's Site Datasheet
RF Amplifiers - 863-1877-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1877-1-ND
RF Amplifiers 863-1877-1-ND
RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

Supplier's Site Datasheet
RF Amplifiers - 863-1877-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1877-2-ND
RF Amplifiers 863-1877-2-ND
RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

RF Amplifier IC CATV 1.2GHz 16-SOIC-EP

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - ACA1212P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA1212P2
RF and Wireless - RF Amplifiers ACA1212P2
IC RF AMP CATV 1.2GHZ 16SOIC

IC RF AMP CATV 1.2GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 863-1877-6-ND ACA1212P2
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 1200 MHz 1200 MHz
Minimum Gain 10.9 dB ? to 10.9 dB
Maximum Gain 10.9 dB 10.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount
Operating Voltage 3 volts
View Details
GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
17 - 20 GHz 10 Watt GaN Power Amplifier - TGA4548-SM - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; SATCOM
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details