Crescends 700/800 MHz line of amplifiers is designed for use in the 764-870 MHz band and is available in 2 series: the P8 series with 80W output power and the P15 series at 150W output power.
Crescend Technologies, LLC | |
---|---|
Product Category | RF Amplifiers |
Product Number | P8-R5JK1-C5-001 |
Product Name | 700/800 MHZ Amps |
Amplifier Type | Power Amplifier |
Applications | Mobile / Wireless Systems |
Operating Temperature | -30 to 60 C (-22 to 140 F) |
Frequency Range | 764 to 870 MHz |
Output Power | 49.03 dBm |