Crescends low band line of amplifiers is designed for public safety and commercial two-way radio bands. They are available in outputs of 100W and 250W and inputs ranging from 2-20W. All of our amplifiers are designed for simple installation, maintenance and ease of service.
Crescend Technologies, LLC | |
---|---|
Product Category | RF Amplifiers |
Product Number | P10-2AA1-C5-001 |
Product Name | Low Band VHF Amps 30-50MHz |
Amplifier Type | Power Amplifier |
Applications | Mobile / Wireless Systems |
Operating Temperature | -30 to 60 C (-22 to 140 F) |
Frequency Range | 30 to 50 MHz |
Output Power | 50 dBm |