Product Details
The HMC633 is a GaAs MMIC PHEMT Driver Amplifier die which operates between 5 and 17 GHz. The amplifier provides up to 31 dB of gain, +30 dBm Output IP3, and +23 dBm of output power at 1 dB gain compression, while requiring 180 mA from a +5V supply. The HMC633 is an ideal driver amplifier for microwave radio applications from 5 to 17 GHz, and may also be biased at +5V, 130 mA to provide 2 dB lower gain with improved PAE. The HMC633 amplifier I/O’s are DC blocked and internally matched to 50 Ohms facilitating easy integration into Multi-Chip-Modules (MCMs). All data is taken with die connected at input and output RF ports via one 1 mil wedge bond with minimal length of 0.31 mm (12 mils).
Applications
RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1382260-HMC633
Category: RF and Wireless>RF Amplifiers
Package: Bulk
Standard Package: 25 pcs
Test Frequency: 5GHz
Frequency: 5GHz ~ 17GHz
Gain: 31dB
Noise Figure: 9dB
Current - Supply: 180mA
P1dB: 23dBm
RF Type: VSAT
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: HMC633
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC RF AMP VSAT 5GHZ-17GHZ DIE
Analog Devices, Inc. | DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | HMC633 | HMC633-ND | HMC633 | 1382260-HMC633 | HMC633 |
Product Name | GaAs PHEMT MMIC Driver Amplifier, 5 - 17 GHz | RF Amplifiers | RF & MW Driver Amplifier | RF and Wireless - RF Amplifiers | RF and Wireless - RF Amplifiers |
Amplifier Type | Driver Amplifier | Low Noise Amplifier; Power Amplifier | |||
RoHS Compliant | RoHS | ||||
Operating Temperature | -55 to 85 C (-67 to 185 F) | ||||
Frequency Range | 5000 to 17000 MHz | 5000 to 17000 MHz | 5000 to 17000 MHz | 5000 to 17000 MHz | 5000 to 17000 MHz |
Minimum Gain | 29 dB | 31 dB | 31 dB | ? to 31 dB |