Barantech, Inc. Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 19mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 22mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 1A, Ring Illuminated, Alum or STS Housing, 27mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 19mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 22mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 16mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 22mm Mtg. dia. | |
| Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia. |