Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Point Illuminated, Alum or STS Housing, 28.5mm Mtg. dia.
| Barantech, Inc. | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | SML3 Series |
| Product Name | Point Illuminated Touch Metal Piezo Switches |
| Switch Type | Touch-sensitive Switch; Piezo |
| Actuator Specifications | Flush Pushbutton; Touch Metal Everswitch Piezo |
| Switch Function | Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure |
| Configuration | Normally Open (NO); Normally Closed (NC) (optional feature) |
| Switching Mechanism | Single Pole, Single Throw (SPST); Solid State; 24V 200mA |