Everswitch Touch Metal Piezo, N.O., Momentary, 24V AC/DC, 200mA, Alum or STS Housing, 16mm Mtg. dia.
| Barantech, Inc. | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | SMF2 Series |
| Product Name | Touch Metal Piezo Switch Non Illuminated |
| Switch Type | Touch-sensitive Switch; Piezo |
| Actuator Specifications | Recessed Pushbutton; Raised (Plunger Style) Pushbutton; Touch Metal Everswitch Piezo |
| Switch Function | Maintained Contact (optional feature); Momentary Contact; 125-300msec Switch Closure |
| Configuration | Normally Open (NO); Normally Closed (NC) (optional feature) |
| Switching Mechanism | Single Pole, Single Throw (SPST); Solid State; 24V 200mA |